Capital Lighting, Inc. 31021-OB Exterior -Wall Mount 757366

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall lantern UPC: 46335904828 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall lantern UPC: 46335904828 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31021-OB Exterior -Wall Mount - 757366 - Capital Lighting, Inc.
Columbus, OH, USA
31021-OB Exterior -Wall Mount
757366
31021-OB Exterior -Wall Mount 757366
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall lantern UPC: 46335904828 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Length 17.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall lantern
UPC: 46335904828
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757366
Product Name 31021-OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details