Capital Lighting, Inc. 31121-MP Exterior -Wall Mount 757365

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906273 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906273 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31121-MP Exterior -Wall Mount - 757365 - Capital Lighting, Inc.
Columbus, OH, USA
31121-MP Exterior -Wall Mount
757365
31121-MP Exterior -Wall Mount 757365
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906273 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Length 16.25
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Patina
Product Name: One Light Wall lantern
UPC: 46335906273
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757365
Product Name 31121-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details