Capital Lighting, Inc. 31111-MP Exterior -Wall Mount 757360

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906259 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906259 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31111-MP Exterior -Wall Mount - 757360 - Capital Lighting, Inc.
Columbus, OH, USA
31111-MP Exterior -Wall Mount
757360
31111-MP Exterior -Wall Mount 757360
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906259 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mediterranean Patina
Product Name: One Light Wall lantern
UPC: 46335906259
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757360
Product Name 31111-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details