Capital Lighting, Inc. E20166-02 Pendants-Other 757328

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6.82 Product Name: One Light Pendant UPC: 845094002208 Category: Pendant Glass: Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6.82 Product Name: One Light Pendant UPC: 845094002208 Category: Pendant Glass: Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20166-02 Pendants-Other - 757328 - Capital Lighting, Inc.
Columbus, OH, USA
E20166-02 Pendants-Other
757328
E20166-02 Pendants-Other 757328
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6.82 Product Name: One Light Pendant UPC: 845094002208 Category: Pendant Glass: Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 6.82
Product Name: One Light Pendant
UPC: 845094002208
Category: Pendant
Glass: Black
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757328
Product Name E20166-02 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details