Capital Lighting, Inc. E20166-01 Pendants-Other 757325

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6.82 Product Name: One Light Pendant UPC: 845094002192 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6.82 Product Name: One Light Pendant UPC: 845094002192 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20166-01 Pendants-Other - 757325 - Capital Lighting, Inc.
Columbus, OH, USA
E20166-01 Pendants-Other
757325
E20166-01 Pendants-Other 757325
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6.82 Product Name: One Light Pendant UPC: 845094002192 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 6.82
Product Name: One Light Pendant
UPC: 845094002192
Category: Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757325
Product Name E20166-01 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details