Capital Lighting, Inc. E20303-26 Lamps-Table Lamps 757221

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G4 T3 Qty: 8 Wattage: 10 Finish: Rustic Bronze Weight: 15.62 Product Name: Eight Light Table Lamp UPC: 845094005186 Category: Table Lamp Glass: Amber Murano Shipped Via: UPS Oversized Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G4 T3 Qty: 8 Wattage: 10 Finish: Rustic Bronze Weight: 15.62 Product Name: Eight Light Table Lamp UPC: 845094005186 Category: Table Lamp Glass: Amber Murano Shipped Via: UPS Oversized Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20303-26 Lamps-Table Lamps - 757221 - Capital Lighting, Inc.
Columbus, OH, USA
E20303-26 Lamps-Table Lamps
757221
E20303-26 Lamps-Table Lamps 757221
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G4 T3 Qty: 8 Wattage: 10 Finish: Rustic Bronze Weight: 15.62 Product Name: Eight Light Table Lamp UPC: 845094005186 Category: Table Lamp Glass: Amber Murano Shipped Via: UPS Oversized Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 10
Finish: Rustic Bronze
Weight: 15.62
Product Name: Eight Light Table Lamp
UPC: 845094005186
Category: Table Lamp
Glass: Amber Murano
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757221
Product Name E20303-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details