Capital Lighting, Inc. E20010-01 Sconces-Double Glass 757216

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Extension: 3 Bulb Type: G9 T4 Qty: 2 Wattage: 25 Finish: Polished Chrome Weight: 2.2 Product Name: Two Light Wall Mount UPC: 845094006619 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Extension: 3 Bulb Type: G9 T4 Qty: 2 Wattage: 25 Finish: Polished Chrome Weight: 2.2 Product Name: Two Light Wall Mount UPC: 845094006619 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20010-01 Sconces-Double Glass - 757216 - Capital Lighting, Inc.
Columbus, OH, USA
E20010-01 Sconces-Double Glass
757216
E20010-01 Sconces-Double Glass 757216
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Extension: 3 Bulb Type: G9 T4 Qty: 2 Wattage: 25 Finish: Polished Chrome Weight: 2.2 Product Name: Two Light Wall Mount UPC: 845094006619 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Extension: 3
Bulb
Type: G9 T4
Qty: 2
Wattage: 25
Finish: Polished Chrome
Weight: 2.2
Product Name: Two Light Wall Mount
UPC: 845094006619
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757216
Product Name E20010-01 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details