Capital Lighting, Inc. E20191-19 Sconces-Single Glass 757203

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 5.28 Product Name: One Light Wall Mount UPC: 845094006916 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 5.28 Product Name: One Light Wall Mount UPC: 845094006916 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20191-19 Sconces-Single Glass - 757203 - Capital Lighting, Inc.
Columbus, OH, USA
E20191-19 Sconces-Single Glass
757203
E20191-19 Sconces-Single Glass 757203
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 5.28 Product Name: One Light Wall Mount UPC: 845094006916 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.25
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 5.28
Product Name: One Light Wall Mount
UPC: 845094006916
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757203
Product Name E20191-19 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details