Capital Lighting, Inc. E20180-34 Sconces-Pocket 757160

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Wall Mount UPC: 845094002246 Category: Wall Sconce Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Wall Mount UPC: 845094002246 Category: Wall Sconce Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20180-34 Sconces-Pocket - 757160 - Capital Lighting, Inc.
Columbus, OH, USA
E20180-34 Sconces-Pocket
757160
E20180-34 Sconces-Pocket 757160
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Wall Mount UPC: 845094002246 Category: Wall Sconce Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3.96
Product Name: One Light Wall Mount
UPC: 845094002246
Category: Wall Sconce
Glass: Chocolate Sundae
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757160
Product Name E20180-34 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details