Capital Lighting, Inc. E22094-26 Pendants-Other 757158

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Bulb Type: G9 T4 Qty: 20 Wattage: 40 Finish: Bronze Weight: 62 Product Name: 20 Light Pendant UPC: 845094003205 Category: Pendant Glass: Amber Murano Shipped Via: Truck Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Bulb Type: G9 T4 Qty: 20 Wattage: 40 Finish: Bronze Weight: 62 Product Name: 20 Light Pendant UPC: 845094003205 Category: Pendant Glass: Amber Murano Shipped Via: Truck Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22094-26 Pendants-Other - 757158 - Capital Lighting, Inc.
Columbus, OH, USA
E22094-26 Pendants-Other
757158
E22094-26 Pendants-Other 757158
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Bulb Type: G9 T4 Qty: 20 Wattage: 40 Finish: Bronze Weight: 62 Product Name: 20 Light Pendant UPC: 845094003205 Category: Pendant Glass: Amber Murano Shipped Via: Truck Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.50
Bulb
Type: G9 T4
Qty: 20
Wattage: 40
Finish: Bronze
Weight: 62
Product Name: 20 Light Pendant
UPC: 845094003205
Category: Pendant
Glass: Amber Murano
Shipped Via: Truck
Safety Listing: Dry
Chain: 36
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757158
Product Name E22094-26 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details