Capital Lighting, Inc. E22092-28 Flush Mounts-Bowl Style 757156

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 11.03 Product Name: Eight Light Flush Mount UPC: 845094003144 Category: Wall Sconce Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 11.03 Product Name: Eight Light Flush Mount UPC: 845094003144 Category: Wall Sconce Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22092-28 Flush Mounts-Bowl Style - 757156 - Capital Lighting, Inc.
Columbus, OH, USA
E22092-28 Flush Mounts-Bowl Style
757156
E22092-28 Flush Mounts-Bowl Style 757156
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 11.03 Product Name: Eight Light Flush Mount UPC: 845094003144 Category: Wall Sconce Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.50
Bulb
Type: G9 T4
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 11.03
Product Name: Eight Light Flush Mount
UPC: 845094003144
Category: Wall Sconce
Glass: Clear Murano
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757156
Product Name E22092-28 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details