Capital Lighting, Inc. E22091-28 Sconces-Triple Glass 757153

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 8 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8.82 Product Name: Three Light Flush/Wall Mount UPC: 845094003137 Category: Wall Sconce Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 8 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8.82 Product Name: Three Light Flush/Wall Mount UPC: 845094003137 Category: Wall Sconce Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22091-28 Sconces-Triple Glass - 757153 - Capital Lighting, Inc.
Columbus, OH, USA
E22091-28 Sconces-Triple Glass
757153
E22091-28 Sconces-Triple Glass 757153
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 8 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8.82 Product Name: Three Light Flush/Wall Mount UPC: 845094003137 Category: Wall Sconce Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 8
Bulb
Type: G9 T4
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 8.82
Product Name: Three Light Flush/Wall Mount
UPC: 845094003137
Category: Wall Sconce
Glass: Clear Murano
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757153
Product Name E22091-28 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details