Capital Lighting, Inc. E22020-30 Lamps-Desk/Piano Lamps 757148

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.72 Product Name: One Light Table Lamp UPC: 845094002482 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.72 Product Name: One Light Table Lamp UPC: 845094002482 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22020-30 Lamps-Desk/Piano Lamps - 757148 - Capital Lighting, Inc.
Columbus, OH, USA
E22020-30 Lamps-Desk/Piano Lamps
757148
E22020-30 Lamps-Desk/Piano Lamps 757148
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.72 Product Name: One Light Table Lamp UPC: 845094002482 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7.72
Product Name: One Light Table Lamp
UPC: 845094002482
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757148
Product Name E22020-30 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details