Capital Lighting, Inc. E22019-30 Lamps-Swing Arm-Floor 757145

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14.33 Product Name: One Light Floor Lamp UPC: 845094002475 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14.33 Product Name: One Light Floor Lamp UPC: 845094002475 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22019-30 Lamps-Swing Arm-Floor - 757145 - Capital Lighting, Inc.
Columbus, OH, USA
E22019-30 Lamps-Swing Arm-Floor
757145
E22019-30 Lamps-Swing Arm-Floor 757145
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14.33 Product Name: One Light Floor Lamp UPC: 845094002475 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 14.33
Product Name: One Light Floor Lamp
UPC: 845094002475
Category: Floor Lamp
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757145
Product Name E22019-30 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details