Capital Lighting, Inc. E22001-10 Island/Pool Table-4 Light + 757132

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 21.39 Product Name: Four Light Pendant UPC: 845094002291 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 21.39 Product Name: Four Light Pendant UPC: 845094002291 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22001-10 Island/Pool Table-4 Light + - 757132 - Capital Lighting, Inc.
Columbus, OH, USA
E22001-10 Island/Pool Table-4 Light +
757132
E22001-10 Island/Pool Table-4 Light + 757132
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 21.39 Product Name: Four Light Pendant UPC: 845094002291 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 4
Wattage: 50
Finish: Polished Chrome
Weight: 21.39
Product Name: Four Light Pendant
UPC: 845094002291
Category: Linear Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757132
Product Name E22001-10 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details