Capital Lighting, Inc. E22023-09 Pendants-Other 757111

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7.94 Product Name: Four Light Pendant UPC: 845094002543 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7.94 Product Name: Four Light Pendant UPC: 845094002543 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22023-09 Pendants-Other - 757111 - Capital Lighting, Inc.
Columbus, OH, USA
E22023-09 Pendants-Other
757111
E22023-09 Pendants-Other 757111
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7.94 Product Name: Four Light Pendant UPC: 845094002543 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 7.94
Product Name: Four Light Pendant
UPC: 845094002543
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757111
Product Name E22023-09 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details