Capital Lighting, Inc. E22022-33 Flush Mounts-Bowl Style 757106

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 1.43 Product Name: One Light Flush/Wall Mount UPC: 845094002536 Category: Wall Sconce Glass: Red/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 1.43 Product Name: One Light Flush/Wall Mount UPC: 845094002536 Category: Wall Sconce Glass: Red/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22022-33 Flush Mounts-Bowl Style - 757106 - Capital Lighting, Inc.
Columbus, OH, USA
E22022-33 Flush Mounts-Bowl Style
757106
E22022-33 Flush Mounts-Bowl Style 757106
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 1.43 Product Name: One Light Flush/Wall Mount UPC: 845094002536 Category: Wall Sconce Glass: Red/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Brushed Aluminum
Weight: 1.43
Product Name: One Light Flush/Wall Mount
UPC: 845094002536
Category: Wall Sconce
Glass: Red/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757106
Product Name E22022-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details