Capital Lighting, Inc. E22109-18 Semi-Flush Mts.-Other 757102

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 19.5 Product Name: Eight Light Flush Mount UPC: 845094003304 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 19.5 Product Name: Eight Light Flush Mount UPC: 845094003304 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22109-18 Semi-Flush Mts.-Other - 757102 - Capital Lighting, Inc.
Columbus, OH, USA
E22109-18 Semi-Flush Mts.-Other
757102
E22109-18 Semi-Flush Mts.-Other 757102
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 19.5 Product Name: Eight Light Flush Mount UPC: 845094003304 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 11.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Polished Chrome
Weight: 19.5
Product Name: Eight Light Flush Mount
UPC: 845094003304
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757102
Product Name E22109-18 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details