Capital Lighting, Inc. E22120-10 Flush Mounts-Bowl Style 757098

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 4 Wattage: 36 Finish: Brushed Aluminum Weight: 22.05 Product Name: Four Light Flush Mount UPC: 845094004035 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 4 Wattage: 36 Finish: Brushed Aluminum Weight: 22.05 Product Name: Four Light Flush Mount UPC: 845094004035 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22120-10 Flush Mounts-Bowl Style - 757098 - Capital Lighting, Inc.
Columbus, OH, USA
E22120-10 Flush Mounts-Bowl Style
757098
E22120-10 Flush Mounts-Bowl Style 757098
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 4 Wattage: 36 Finish: Brushed Aluminum Weight: 22.05 Product Name: Four Light Flush Mount UPC: 845094004035 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 3.00
Length 3.00
Bulb
Type: 2G11 Twin T5 CFL
Qty: 4
Wattage: 36
Finish: Brushed Aluminum
Weight: 22.05
Product Name: Four Light Flush Mount
UPC: 845094004035
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757098
Product Name E22120-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details