Capital Lighting, Inc. E22123-10 Island/Pool Table-2 Light Bar 757097

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.00 Length 2.00 Bulb Type: Mini Bi Pin T5 Qty: 2 Wattage: 21 Finish: Brushed Aluminum Weight: 21.17 Product Name: Two Light Pendant UPC: 845094004066 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.00 Length 2.00 Bulb Type: Mini Bi Pin T5 Qty: 2 Wattage: 21 Finish: Brushed Aluminum Weight: 21.17 Product Name: Two Light Pendant UPC: 845094004066 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22123-10 Island/Pool Table-2 Light Bar - 757097 - Capital Lighting, Inc.
Columbus, OH, USA
E22123-10 Island/Pool Table-2 Light Bar
757097
E22123-10 Island/Pool Table-2 Light Bar 757097
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.00 Length 2.00 Bulb Type: Mini Bi Pin T5 Qty: 2 Wattage: 21 Finish: Brushed Aluminum Weight: 21.17 Product Name: Two Light Pendant UPC: 845094004066 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 2.00
Length 2.00
Bulb
Type: Mini Bi Pin T5
Qty: 2
Wattage: 21
Finish: Brushed Aluminum
Weight: 21.17
Product Name: Two Light Pendant
UPC: 845094004066
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757097
Product Name E22123-10 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details