Capital Lighting, Inc. E22038-18 Flush Mounts-Other 757075

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Length 4.00 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5.56 Product Name: Four Light Flush Mount UPC: 845094002697 Category: Flush Mount Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Length 4.00 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5.56 Product Name: Four Light Flush Mount UPC: 845094002697 Category: Flush Mount Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22038-18 Flush Mounts-Other - 757075 - Capital Lighting, Inc.
Columbus, OH, USA
E22038-18 Flush Mounts-Other
757075
E22038-18 Flush Mounts-Other 757075
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Length 4.00 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5.56 Product Name: Four Light Flush Mount UPC: 845094002697 Category: Flush Mount Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.00
Length 4.00
Bulb
Type: G9 T4
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 5.56
Product Name: Four Light Flush Mount
UPC: 845094002697
Category: Flush Mount
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757075
Product Name E22038-18 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details