Capital Lighting, Inc. E22034-18 Island/Pool Table-4 Light + 757074

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 9.83 Product Name: Six Light Pendant UPC: 845094002659 Category: Linear Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 9.83 Product Name: Six Light Pendant UPC: 845094002659 Category: Linear Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22034-18 Island/Pool Table-4 Light + - 757074 - Capital Lighting, Inc.
Columbus, OH, USA
E22034-18 Island/Pool Table-4 Light +
757074
E22034-18 Island/Pool Table-4 Light + 757074
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 9.83 Product Name: Six Light Pendant UPC: 845094002659 Category: Linear Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 3.50
Length 3.50
Bulb
Type: G9 T4
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 9.83
Product Name: Six Light Pendant
UPC: 845094002659
Category: Linear Pendant
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757074
Product Name E22034-18 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details