Capital Lighting, Inc. E22036-18 Island/Pool Table-4 Light + 757073

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 15.15 Product Name: Eight Light Pendant UPC: 845094002673 Category: Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 15.15 Product Name: Eight Light Pendant UPC: 845094002673 Category: Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22036-18 Island/Pool Table-4 Light + - 757073 - Capital Lighting, Inc.
Columbus, OH, USA
E22036-18 Island/Pool Table-4 Light +
757073
E22036-18 Island/Pool Table-4 Light + 757073
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 15.15 Product Name: Eight Light Pendant UPC: 845094002673 Category: Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.50
Length 3.50
Bulb
Type: G9 T4
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 15.15
Product Name: Eight Light Pendant
UPC: 845094002673
Category: Pendant
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757073
Product Name E22036-18 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details