Capital Lighting, Inc. E22031-18 Sconces-Single Glass 757070

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.25 Product Name: One Light Wall Mount UPC: 845094002628 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.25 Product Name: One Light Wall Mount UPC: 845094002628 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22031-18 Sconces-Single Glass - 757070 - Capital Lighting, Inc.
Columbus, OH, USA
E22031-18 Sconces-Single Glass
757070
E22031-18 Sconces-Single Glass 757070
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.25 Product Name: One Light Wall Mount UPC: 845094002628 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 4.25
Extension: 5
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2.25
Product Name: One Light Wall Mount
UPC: 845094002628
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757070
Product Name E22031-18 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details