Capital Lighting, Inc. E20211-05 Mini Pendants-Cable 757068

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 9.24 Product Name: One Light Pendant UPC: 845094004585 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 9.24 Product Name: One Light Pendant UPC: 845094004585 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20211-05 Mini Pendants-Cable - 757068 - Capital Lighting, Inc.
Columbus, OH, USA
E20211-05 Mini Pendants-Cable
757068
E20211-05 Mini Pendants-Cable 757068
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 9.24 Product Name: One Light Pendant UPC: 845094004585 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 9.24
Product Name: One Light Pendant
UPC: 845094004585
Category: Mini Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757068
Product Name E20211-05 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details