Capital Lighting, Inc. E20240-11 Sconces-Single Glass 757062

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 6.5 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094003892 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 6.5 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094003892 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20240-11 Sconces-Single Glass - 757062 - Capital Lighting, Inc.
Columbus, OH, USA
E20240-11 Sconces-Single Glass
757062
E20240-11 Sconces-Single Glass 757062
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 6.5 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094003892 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 6.5
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2.86
Product Name: One Light Wall Mount
UPC: 845094003892
Category: Wall Sconce
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757062
Product Name E20240-11 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details