Capital Lighting, Inc. E20208-05 Mini Pendants-Cable 757061

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Pendant UPC: 845094004554 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Pendant UPC: 845094004554 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20208-05 Mini Pendants-Cable - 757061 - Capital Lighting, Inc.
Columbus, OH, USA
E20208-05 Mini Pendants-Cable
757061
E20208-05 Mini Pendants-Cable 757061
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Pendant UPC: 845094004554 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4.19
Product Name: One Light Pendant
UPC: 845094004554
Category: Mini Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757061
Product Name E20208-05 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details