Capital Lighting, Inc. E22028-18 Sconces-Single Glass 757047

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.50 Extension: 6 Bulb Type: GU10 MR16 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall/Ceiling Mount UPC: 845094002598 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.50 Extension: 6 Bulb Type: GU10 MR16 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall/Ceiling Mount UPC: 845094002598 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22028-18 Sconces-Single Glass - 757047 - Capital Lighting, Inc.
Columbus, OH, USA
E22028-18 Sconces-Single Glass
757047
E22028-18 Sconces-Single Glass 757047
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.50 Extension: 6 Bulb Type: GU10 MR16 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall/Ceiling Mount UPC: 845094002598 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.50
Extension: 6
Bulb
Type: GU10 MR16
Qty: 1
Wattage: 50
Finish: Polished Chrome
Weight: 1.1
Product Name: One Light Wall/Ceiling Mount
UPC: 845094002598
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757047
Product Name E22028-18 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details