Capital Lighting, Inc. E22027-18 Sconces-Pocket 757046

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Extension: 4 Bulb Type: GU10 MR16 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 4.63 Product Name: Two Light Wall/Ceiling Mount UPC: 845094002581 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Extension: 4 Bulb Type: GU10 MR16 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 4.63 Product Name: Two Light Wall/Ceiling Mount UPC: 845094002581 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22027-18 Sconces-Pocket - 757046 - Capital Lighting, Inc.
Columbus, OH, USA
E22027-18 Sconces-Pocket
757046
E22027-18 Sconces-Pocket 757046
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Extension: 4 Bulb Type: GU10 MR16 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 4.63 Product Name: Two Light Wall/Ceiling Mount UPC: 845094002581 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 4.50
Extension: 4
Bulb
Type: GU10 MR16
Qty: 2
Wattage: 50
Finish: Polished Chrome
Weight: 4.63
Product Name: Two Light Wall/Ceiling Mount
UPC: 845094002581
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757046
Product Name E22027-18 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details