Capital Lighting, Inc. E20210-08 Mini Pendants-Cable 757037

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6.5 Product Name: One Light Pendant UPC: 845094004578 Category: Mini Pendant Glass: Red Gloss Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6.5 Product Name: One Light Pendant UPC: 845094004578 Category: Mini Pendant Glass: Red Gloss Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20210-08 Mini Pendants-Cable - 757037 - Capital Lighting, Inc.
Columbus, OH, USA
E20210-08 Mini Pendants-Cable
757037
E20210-08 Mini Pendants-Cable 757037
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6.5 Product Name: One Light Pendant UPC: 845094004578 Category: Mini Pendant Glass: Red Gloss Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6.5
Product Name: One Light Pendant
UPC: 845094004578
Category: Mini Pendant
Glass: Red Gloss
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757037
Product Name E20210-08 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details