Capital Lighting, Inc. E20215-11 Sconces-Pocket 757024

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Wall Mount UPC: 845094003786 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Wall Mount UPC: 845094003786 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20215-11 Sconces-Pocket - 757024 - Capital Lighting, Inc.
Columbus, OH, USA
E20215-11 Sconces-Pocket
757024
E20215-11 Sconces-Pocket 757024
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Wall Mount UPC: 845094003786 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3.08
Product Name: One Light Wall Mount
UPC: 845094003786
Category: Wall Sconce
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757024
Product Name E20215-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details