Capital Lighting, Inc. E20219-01 Mini Pendants-Cable 757006

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Pendant UPC: 845094003861 Category: Mini Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Pendant UPC: 845094003861 Category: Mini Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20219-01 Mini Pendants-Cable - 757006 - Capital Lighting, Inc.
Columbus, OH, USA
E20219-01 Mini Pendants-Cable
757006
E20219-01 Mini Pendants-Cable 757006
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Pendant UPC: 845094003861 Category: Mini Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 2.64
Product Name: One Light Pendant
UPC: 845094003861
Category: Mini Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757006
Product Name E20219-01 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details