Capital Lighting, Inc. 77063-814 Flush Mounts-Bowl Style 756986

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Single-Light Del Prato Close to Ceiling UPC: 785652706387 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Single-Light Del Prato Close to Ceiling UPC: 785652706387 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77063-814 Flush Mounts-Bowl Style - 756986 - Capital Lighting, Inc.
Columbus, OH, USA
77063-814 Flush Mounts-Bowl Style
756986
77063-814 Flush Mounts-Bowl Style 756986
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Single-Light Del Prato Close to Ceiling UPC: 785652706387 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Misted Bronze
Product Name: Single-Light Del Prato Close to Ceiling
UPC: 785652706387
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756986
Product Name 77063-814 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details