Capital Lighting, Inc. 77033-98 Flush Mounts-Bowl Style 756984

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Stainless Product Name: Three-Light Centra Ceiling UPC: 785652770395 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Stainless Product Name: Three-Light Centra Ceiling UPC: 785652770395 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77033-98 Flush Mounts-Bowl Style - 756984 - Capital Lighting, Inc.
Columbus, OH, USA
77033-98 Flush Mounts-Bowl Style
756984
77033-98 Flush Mounts-Bowl Style 756984
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Stainless Product Name: Three-Light Centra Ceiling UPC: 785652770395 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Stainless
Product Name: Three-Light Centra Ceiling
UPC: 785652770395
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756984
Product Name 77033-98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details