Capital Lighting, Inc. 65146-814 Pendants-Bowl Style 756976

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Pendant UPC: 785652651465 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Pendant UPC: 785652651465 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65146-814 Pendants-Bowl Style - 756976 - Capital Lighting, Inc.
Columbus, OH, USA
65146-814 Pendants-Bowl Style
756976
65146-814 Pendants-Bowl Style 756976
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Pendant UPC: 785652651465 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Misted Bronze
Product Name: Three-Light Acadia Pendant
UPC: 785652651465
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756976
Product Name 65146-814 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details