Capital Lighting, Inc. 65190-962 Pendants-Glass Down 756972

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Serenity Pendant UPC: 785652519093 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Serenity Pendant UPC: 785652519093 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65190-962 Pendants-Glass Down - 756972 - Capital Lighting, Inc.
Columbus, OH, USA
65190-962 Pendants-Glass Down
756972
65190-962 Pendants-Glass Down 756972
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Serenity Pendant UPC: 785652519093 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: Single-Light Serenity Pendant
UPC: 785652519093
Category: Pendant Lighting
Glass: Excavated Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756972
Product Name 65190-962 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details