Capital Lighting, Inc. 65190-07 Pendants-Glass Down 756970

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Iron Product Name: Single-Light Serenity Pendant UPC: 785652519079 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Iron Product Name: Single-Light Serenity Pendant UPC: 785652519079 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65190-07 Pendants-Glass Down - 756970 - Capital Lighting, Inc.
Columbus, OH, USA
65190-07 Pendants-Glass Down
756970
65190-07 Pendants-Glass Down 756970
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Iron Product Name: Single-Light Serenity Pendant UPC: 785652519079 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Iron
Product Name: Single-Light Serenity Pendant
UPC: 785652519079
Category: Pendant Lighting
Glass: Dusted Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756970
Product Name 65190-07 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details