Capital Lighting, Inc. 65360-965 Pendants-Glass Down 756964

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Length 14.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single-Light Rialto Pendant UPC: 785652653667 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Length 14.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single-Light Rialto Pendant UPC: 785652653667 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65360-965 Pendants-Glass Down - 756964 - Capital Lighting, Inc.
Columbus, OH, USA
65360-965 Pendants-Glass Down
756964
65360-965 Pendants-Glass Down 756964
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Length 14.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single-Light Rialto Pendant UPC: 785652653667 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Length 14.00
Bulb
Type: G40
Qty: 1
Wattage: 150
Finish: Antique Brushed Nickel
Product Name: Single-Light Rialto Pendant
UPC: 785652653667
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756964
Product Name 65360-965 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details