Capital Lighting, Inc. 75360-965 Pendants-Bowl Style 756959

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two-Light Rialto Close To Ceiling UPC: 785652753626 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two-Light Rialto Close To Ceiling UPC: 785652753626 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
75360-965 Pendants-Bowl Style - 756959 - Capital Lighting, Inc.
Columbus, OH, USA
75360-965 Pendants-Bowl Style
756959
75360-965 Pendants-Bowl Style 756959
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two-Light Rialto Close To Ceiling UPC: 785652753626 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two-Light Rialto Close To Ceiling
UPC: 785652753626
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756959
Product Name 75360-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details