Capital Lighting, Inc. 75430-71 Flush Mounts-Bowl Style 756957

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Brandywine Ceiling Fixture UPC: 785652754302 Category: Close to Ceiling Lighting Glass: Champagne Marble Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Brandywine Ceiling Fixture UPC: 785652754302 Category: Close to Ceiling Lighting Glass: Champagne Marble Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75430-71 Flush Mounts-Bowl Style - 756957 - Capital Lighting, Inc.
Columbus, OH, USA
75430-71 Flush Mounts-Bowl Style
756957
75430-71 Flush Mounts-Bowl Style 756957
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Brandywine Ceiling Fixture UPC: 785652754302 Category: Close to Ceiling Lighting Glass: Champagne Marble Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three-Light Brandywine Ceiling Fixture
UPC: 785652754302
Category: Close to Ceiling Lighting
Glass: Champagne Marble
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756957
Product Name 75430-71 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details