Capital Lighting, Inc. 65330-825 Pendants-Glass Down 756945

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.75 Length 17.75 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Vintage Bronze Product Name: Single-Light Warwick Pendant UPC: 785652653308 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.75 Length 17.75 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Vintage Bronze Product Name: Single-Light Warwick Pendant UPC: 785652653308 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65330-825 Pendants-Glass Down - 756945 - Capital Lighting, Inc.
Columbus, OH, USA
65330-825 Pendants-Glass Down
756945
65330-825 Pendants-Glass Down 756945
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.75 Length 17.75 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Vintage Bronze Product Name: Single-Light Warwick Pendant UPC: 785652653308 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 17.75
Length 17.75
Bulb
Type: G40
Qty: 1
Wattage: 150
Finish: Vintage Bronze
Product Name: Single-Light Warwick Pendant
UPC: 785652653308
Category: Pendant Lighting
Glass: Smoky Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756945
Product Name 65330-825 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details