Capital Lighting, Inc. 65430-71 Pendants-Glass Down 756939

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Length 17.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Brandywine Pendant UPC: 785652654305 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Length 17.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Brandywine Pendant UPC: 785652654305 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65430-71 Pendants-Glass Down - 756939 - Capital Lighting, Inc.
Columbus, OH, USA
65430-71 Pendants-Glass Down
756939
65430-71 Pendants-Glass Down 756939
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Length 17.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Brandywine Pendant UPC: 785652654305 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.00
Length 17.00
Bulb
Type: G40
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: Single-Light Brandywine Pendant
UPC: 785652654305
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756939
Product Name 65430-71 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details