Capital Lighting, Inc. 66133-98 Pendants-Bowl Style 756930

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless Product Name: Three-Light Centra Pendant UPC: 785652661389 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless Product Name: Three-Light Centra Pendant UPC: 785652661389 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66133-98 Pendants-Bowl Style - 756930 - Capital Lighting, Inc.
Columbus, OH, USA
66133-98 Pendants-Bowl Style
756930
66133-98 Pendants-Bowl Style 756930
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless Product Name: Three-Light Centra Pendant UPC: 785652661389 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Stainless
Product Name: Three-Light Centra Pendant
UPC: 785652661389
Category: Pendant Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756930
Product Name 66133-98 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details