Capital Lighting, Inc. 75330-825 Flush Mounts-Bowl Style 756920

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two-Light Warwick Ceiling Light UPC: 785652753305 Category: Close to Ceiling Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two-Light Warwick Ceiling Light UPC: 785652753305 Category: Close to Ceiling Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75330-825 Flush Mounts-Bowl Style - 756920 - Capital Lighting, Inc.
Columbus, OH, USA
75330-825 Flush Mounts-Bowl Style
756920
75330-825 Flush Mounts-Bowl Style 756920
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two-Light Warwick Ceiling Light UPC: 785652753305 Category: Close to Ceiling Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two-Light Warwick Ceiling Light
UPC: 785652753305
Category: Close to Ceiling Lighting
Glass: Smoky Parchment
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756920
Product Name 75330-825 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details