Capital Lighting, Inc. 69050BLE-962 Mini Pendants-Rod 756918

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Canterbury UPC: 785652690549 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Canterbury UPC: 785652690549 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69050BLE-962 Mini Pendants-Rod - 756918 - Capital Lighting, Inc.
Columbus, OH, USA
69050BLE-962 Mini Pendants-Rod
756918
69050BLE-962 Mini Pendants-Rod 756918
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Canterbury UPC: 785652690549 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.75
Length 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single-Light Canterbury
UPC: 785652690549
Category: Fluorescent
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756918
Product Name 69050BLE-962 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details