Capital Lighting, Inc. 69152BLE-962 Pendants-Bowl Style 756900

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.75 Length 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: Nexus Pendant Two-Light Brushed Nickel Finis UPC: 785652691522 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.75 Length 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: Nexus Pendant Two-Light Brushed Nickel Finis UPC: 785652691522 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69152BLE-962 Pendants-Bowl Style - 756900 - Capital Lighting, Inc.
Columbus, OH, USA
69152BLE-962 Pendants-Bowl Style
756900
69152BLE-962 Pendants-Bowl Style 756900
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.75 Length 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: Nexus Pendant Two-Light Brushed Nickel Finis UPC: 785652691522 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 24.75
Length 24.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: Nexus Pendant Two-Light Brushed Nickel Finis
UPC: 785652691522
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756900
Product Name 69152BLE-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details