Capital Lighting, Inc. 77088-98 Flush Mounts-Bowl Style 756791

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless Product Name: Two-Light Centra Ceiling UPC: 785652770982 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless Product Name: Two-Light Centra Ceiling UPC: 785652770982 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77088-98 Flush Mounts-Bowl Style - 756791 - Capital Lighting, Inc.
Columbus, OH, USA
77088-98 Flush Mounts-Bowl Style
756791
77088-98 Flush Mounts-Bowl Style 756791
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless Product Name: Two-Light Centra Ceiling UPC: 785652770982 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Length 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Stainless
Product Name: Two-Light Centra Ceiling
UPC: 785652770982
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756791
Product Name 77088-98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details