Capital Lighting, Inc. 77145-814 Semi-Flush Mts.-Bowl Style 756790

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Semi-Flush Ceiling Light UPC: 785652771453 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Semi-Flush Ceiling Light UPC: 785652771453 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77145-814 Semi-Flush Mts.-Bowl Style - 756790 - Capital Lighting, Inc.
Columbus, OH, USA
77145-814 Semi-Flush Mts.-Bowl Style
756790
77145-814 Semi-Flush Mts.-Bowl Style 756790
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Semi-Flush Ceiling Light UPC: 785652771453 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 13.25
Length 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Misted Bronze
Product Name: Acadia Semi-Flush Ceiling Light
UPC: 785652771453
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756790
Product Name 77145-814 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details