Capital Lighting, Inc. 77330-825 Pendants-Bowl Style 756779

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two-Light Warwick Flush/Hanging Ceiling Light UPC: 785652773358 Category: Close to Ceiling Lighting Glass: Smoky Parchment Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two-Light Warwick Flush/Hanging Ceiling Light UPC: 785652773358 Category: Close to Ceiling Lighting Glass: Smoky Parchment Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77330-825 Pendants-Bowl Style - 756779 - Capital Lighting, Inc.
Columbus, OH, USA
77330-825 Pendants-Bowl Style
756779
77330-825 Pendants-Bowl Style 756779
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two-Light Warwick Flush/Hanging Ceiling Light UPC: 785652773358 Category: Close to Ceiling Lighting Glass: Smoky Parchment Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.75
Length 13.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two-Light Warwick Flush/Hanging Ceiling Light
UPC: 785652773358
Category: Close to Ceiling Lighting
Glass: Smoky Parchment
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756779
Product Name 77330-825 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details