Capital Lighting, Inc. 77430-71 Semi-Flush Mts.-Bowl Style 756776

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two-Light Brandywine Ceiling Fixture UPC: 785652774300 Category: Close to Ceiling Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two-Light Brandywine Ceiling Fixture UPC: 785652774300 Category: Close to Ceiling Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77430-71 Semi-Flush Mts.-Bowl Style - 756776 - Capital Lighting, Inc.
Columbus, OH, USA
77430-71 Semi-Flush Mts.-Bowl Style
756776
77430-71 Semi-Flush Mts.-Bowl Style 756776
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two-Light Brandywine Ceiling Fixture UPC: 785652774300 Category: Close to Ceiling Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two-Light Brandywine Ceiling Fixture
UPC: 785652774300
Category: Close to Ceiling Lighting
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756776
Product Name 77430-71 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details